The Ricoh R3111N101A-TR is a voltage detector IC designed for monitoring voltage levels and providing a reset signal when the voltage drops below a specific threshold. It is part of the R3111 series, which is known for its high accuracy and low power consumption. This IC is commonly used in electronic devices to prevent malfunctions caused by low voltage conditions and ensure stable operation.
Applications:
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
- Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting sensitive electronic components from damage.
- Portable Electronics: Used in devices like smartphones, tablets, and wearable devices for voltage monitoring and reset functions.
- Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages and initiating a reset when necessary.
Features:
- High-Accuracy Voltage Detection: Offers precise voltage detection, ensuring reliable system reset.
- Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
- Built-in Hysteresis: Prevents false resets due to minor voltage fluctuations, enhancing system stability.
- Open Drain Output: Provides flexibility in interfacing with various logic circuits.
- Small Package: Available in compact packages, suitable for space-constrained applications.
- Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring consistent performance in different environments.
Benefits:
- Enhanced System Reliability: Prevents system crashes, data corruption, and malfunctions caused by voltage drops.
- Prolonged Battery Life: Reduces power consumption, increasing the operational time of battery-powered devices.
- Simplified Design: Requires minimal external components, simplifying circuit design.
- Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality.
- Improved System Protection: Safeguards electronic components from damage due to undervoltage conditions.
Additional Details:
The R3111N101A-TR features a detection voltage of 1.0V. The suffix '-TR' indicates tape and reel packaging for automated assembly. The 'A' may indicate a specific tolerance or feature variation. It is commonly packaged in a small SOT-23 or similar surface-mount package. The open-drain output requires a pull-up resistor. This IC is designed to operate within a wide temperature range, typically from -40°C to +85°C. The built-in hysteresis prevents unwanted reset operations due to minor voltage fluctuations. Its low quiescent current makes it suitable for battery-powered devices where power conservation is essential.