EN
  • EN
  • DE

R3111N101A-TR-F

Part No R3111N101A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288279-R3111N101A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N101A-TR-F CAD Model

Description

The Ricoh R3111N101A-TR-F is a voltage detector IC, a member of the R3111 series known for accurate voltage monitoring and system reset capabilities. This component is essential in ensuring stable operation for electronic devices by detecting voltage drops and initiating a reset sequence, preventing potential malfunctions. The IC is designed to function with minimal power consumption, making it ideal for battery-powered applications.

Applications:

  • Microcontroller Applications: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, ensuring proper initialization and preventing erratic behavior.
  • Battery Management Systems: Monitors battery voltage levels to prevent deep discharge, optimizing battery performance and longevity.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting sensitive electronic components from damage.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functionality, enhancing device reliability.
  • Industrial Automation: Ensures stable operation of industrial equipment by monitoring power supply voltages and initiating reset sequences as needed.

Features:

  • High-Accuracy Voltage Detection: Offers precise voltage detection, ensuring reliable system reset operations.
  • Low Supply Current: Minimizes power consumption, extending battery life for portable applications.
  • Built-in Hysteresis: Prevents false resets caused by minor voltage fluctuations, improving system stability.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits, enabling adaptable system designs.
  • Compact Package: Available in small packages, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring consistent performance in diverse environments.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data corruption due to voltage drops, ensuring stable operation.
  • Prolonged Battery Life: Reduces power consumption, extending the operational time of battery-powered devices.
  • Simplified Design: Requires few external components, simplifying circuit design and reducing board space.
  • Cost-Effective: Provides a reliable and economical solution for voltage monitoring and reset functions.
  • Improved Protection: Safeguards electronic components from damage due to undervoltage conditions, enhancing device durability.

Additional Details:

The R3111N101A-TR-F features a detection voltage of 1.0V. The '-TR' indicates tape and reel packaging for automated assembly. The '-F' likely indicates a specific tolerance grade or feature variation. It is generally available in a small SOT-23 or similar surface-mount package. The open-drain output requires an external pull-up resistor for proper function. This IC is designed to operate efficiently within a wide temperature range, typically from -40°C to +85°C. The integrated hysteresis prevents unwanted reset operations triggered by small voltage variations near the detection threshold, improving system stability. Its low quiescent current makes it an excellent choice for battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7110 $59.3760
38+ $3.0446 $115.6948
59+ $2.9499 $174.0441
81+ $2.8540 $231.1740
105+ $2.7593 $289.7265
141+ $2.4740 $348.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess