The Ricoh R3111H321C-T1 is a voltage detector IC designed for a wide range of electronic applications. It is part of the R3111 series known for its low power consumption and accurate voltage detection, making it suitable for battery-powered devices and systems that require reliable voltage monitoring. The "-T1" suffix usually indicates a specific tape and reel packaging option optimized for automated assembly processes.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage drops below a critical threshold, ensuring proper operation and preventing data corruption.
- Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring the voltage level and triggering a shutdown or warning when it falls below a safe threshold.
- Power Management Systems: Enhances the efficiency and stability of power management circuits by accurately detecting voltage levels and controlling power distribution.
- Portable Electronic Devices: Used in devices such as smartphones, tablets, wearable devices, and other battery-powered gadgets to ensure stable operation and protect the battery.
- Industrial Control Equipment: Provides reliable voltage monitoring for industrial machinery and control systems, preventing malfunctions and ensuring safe operation.
Features
- Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system performance.
- Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable output.
- Small Package Size: Enables compact designs, making it suitable for space-constrained applications.
- Tape and Reel Packaging (-T1): Facilitates automated assembly, reducing manufacturing costs and time.
Benefits
- Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
- Extended Battery Life: Low power consumption and accurate voltage detection contribute to longer battery operation.
- Simplified Design: Integrated features reduce the need for external components and complex circuitry.
- Cost-Effective Solution: Offers a balance of performance and price, making it suitable for various applications.
- Enhanced System Protection: Protects sensitive components from damage due to over- or under-voltage conditions.
Additional Details
The R3111H321C-T1 operates with a detection voltage of 3.2V. It is commonly available in a SOT-23-5 package. The IC utilizes CMOS technology for low power consumption. Its operating temperature range is typically between -40°C and +85°C. The built-in hysteresis prevents unwanted switching behavior. The tape and reel packaging is ideal for automated pick-and-place assembly, streamlining the manufacturing process.