EN
  • EN
  • DE

R2051K01-E2

Part No R2051K01-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description 2 wire interface Real-Time Clock ICs with Battery Backup switch-over Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287847-R2051K01-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2051K01-E2 CAD Model

Description

The Ricoh R2051K01-E2 is a power management IC (PMIC) designed for various portable and battery-powered applications. This integrated circuit offers a compact and efficient solution for regulating voltage and current, optimizing battery life, and protecting electronic devices from overcurrent and overvoltage conditions. The R2051K01-E2 incorporates multiple features to ensure stable and reliable operation across a wide range of operating conditions.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • IoT (Internet of Things) Devices

Features

  • High Efficiency DC-DC Converter: Provides efficient power conversion, minimizing energy loss and extending battery life.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Limits the current flow to prevent damage from short circuits or overloads.
  • Undervoltage Lockout (UVLO): Prevents the device from operating when the input voltage is too low, ensuring stable operation.
  • Short Circuit Protection (SCP): Quickly shuts down the output in the event of a short circuit, protecting the device and connected components.
  • Thermal Shutdown Protection (TSD): Shuts down the device if the temperature exceeds a safe limit, preventing thermal damage.
  • Compact Package: Small footprint allows for integration into space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Protection features such as OVP, OCP, UVLO, SCP, and TSD ensure stable and reliable operation.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying the design process and reducing board space.
  • Improved System Performance: Stable and regulated power supply enhances the performance of connected components.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste and reduces overall power consumption.

Additional Details

The R2051K01-E2 typically operates with an input voltage range of 2.5V to 5.5V. The output voltage is configurable through external resistors. The device is available in a compact package, such as a WLCSP or QFN. It is crucial to consult the official Ricoh datasheet for specific electrical characteristics, application circuit examples, and package dimensions for accurate implementation.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess