EN
  • EN
  • DE

R1223N502H-TR

Part No R1223N502H-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM/VFM Step-down DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287575-R1223N502H-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1223N502H-TR CAD Model

Description

The R1223N502H-TR is a voltage regulator manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable and regulated voltage output in various electronic devices. The regulator is characterized by its low quiescent current and small package size, making it suitable for portable and battery-powered applications.

Applications:

  • Smartphones and Mobile Devices: Provides regulated power for various internal components, such as microcontrollers and sensors.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics to maintain stable voltage levels.
  • Portable Audio Players: Ensures a consistent power supply for audio processing and amplification circuits.
  • IoT (Internet of Things) Devices: Regulates power for sensors, communication modules, and microcontrollers in IoT applications.
  • Wireless Communication Devices: Powers RF transceivers and other wireless communication circuitry with a stable voltage.

Features:

  • Fixed Output Voltage: Provides a stable and pre-set 5.0V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, leading to longer operating times.
  • Stable and Reliable Power: Provides a consistent output voltage, ensuring reliable performance of connected components.
  • Protection from Faults: Overcurrent and thermal shutdown features protect the regulator and the system from damage.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Solution: Small package size enables integration into a wide range of portable and space-constrained devices.

Additional Details:

The R1223N502H-TR's low dropout voltage allows it to operate efficiently even with a small difference between the input and output voltages. This is particularly useful in battery-powered applications where the battery voltage decreases over time. The regulator is typically supplied in a SOT-23-5 package. Its performance is characterized by its transient response and output voltage accuracy. The device also includes a built-in soft-start function to limit inrush current during startup. Detailed specifications regarding input voltage range, output voltage tolerance, and thermal resistance can be found in the product datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess