EN
  • EN
  • DE

R1180Q261B-TR-FA

Part No R1180Q261B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287487-R1180Q261B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180Q261B-TR-FA CAD Model

Description

The R1180Q261B-TR-FA is a low-dropout (LDO) voltage regulator integrated circuit (IC) produced by Ricoh. This type of regulator is designed to maintain a stable output voltage even when the input voltage is only slightly higher than the desired output voltage, making it suitable for battery-powered applications and other situations where voltage headroom is limited.

Applications:

  • Power Management in Portable Devices: Smartphones, tablets, digital cameras, and other battery-powered electronics.
  • Microcontroller and Microprocessor Power Supplies: Providing a clean and stable voltage source for reliable operation.
  • Wireless Communication Devices: Ensuring stable power for RF transceivers and other sensitive components.
  • Sensor Power Supplies: Delivering precise voltage regulation for accurate sensor readings.
  • Post-Regulation for Switching Regulators: Reducing ripple and noise in switching power supplies.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and battery life.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage for reliable performance of connected devices.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-power mode.
  • Small Package Size: Enables compact designs and efficient use of board space.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to increased battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features safeguard the regulator and the load from potential damage.
  • Simplified Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Compact Solution: Small package size makes it suitable for space-constrained environments.
  • Stable and Precise Voltage Regulation: High output voltage accuracy ensures consistent performance of connected devices.

Additional Details:

The R1180Q261B-TR-FA likely provides a fixed output voltage of 2.6V. The datasheet should be consulted for exact electrical characteristics, including input voltage range, output current capability, dropout voltage at different current levels, and thermal resistance. The package type is probably a small surface-mount package, such as DFN or SOT. The 'TR' in the part number generally refers to tape and reel packaging for automated assembly. The 'FA' suffix might indicate a specific production lot or a minor variation in specifications; verifying the official datasheet from Ricoh is essential for confirming these details.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess