EN
  • EN
  • DE

R1170S251B-E2-FA

Part No R1170S251B-E2-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287371-R1170S251B-E2-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170S251B-E2-FA CAD Model

Description

The R1170S251B-E2-FA is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage, making it suitable for various electronic applications requiring a reliable power source.

Applications

  • Powering microcontrollers in embedded systems
  • Voltage regulation for sensors in IoT devices
  • Power management in portable electronic devices
  • Battery-powered applications

Features

  • Fixed output voltage of 2.5V
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Small SOT-23-5 package

Benefits

  • Provides stable and accurate voltage supply
  • Extends battery life due to low dropout voltage
  • Protects the device from overcurrent and over-temperature conditions
  • Saves space on the circuit board

The R1170S251B-E2-FA is a CMOS-based voltage regulator with a fixed 2.5V output voltage. It has a low dropout voltage characteristic, meaning it can maintain the output voltage even when the input voltage is only slightly higher. This is particularly important for battery-powered applications. The overcurrent protection feature limits the output current in the event of a short circuit or overload. Thermal shutdown protection disables the regulator if it overheats, preventing damage to the regulator and connected components. This regulator is a good choice for compact, efficient, and reliable voltage regulation needs.

Technical Specifications:

  • Output Voltage: 2.5V
  • Input Voltage Range: 2.0V to 6.0V
  • Output Current: Up to 300mA
  • Dropout Voltage: Typically 150mV at 100mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess