EN
  • EN
  • DE

R1170D291B-TR-FA

Part No R1170D291B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287325-R1170D291B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170D291B-TR-FA CAD Model

Description

The R1170D291B-TR-FA is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated 2.9V output voltage, making it suitable for a variety of electronic applications requiring a reliable power source. The "FA" suffix likely indicates a specific revision or feature enhancement.

Applications:

  • Microcontroller Power: Providing a stable voltage supply for microcontrollers in embedded systems.
  • Portable Devices: Regulating voltage in smartphones, tablets, and other portable electronics.
  • Battery-Operated Equipment: Optimizing power usage in battery-powered devices.
  • Sensor Power: Ensuring stable voltage for accurate sensor readings.
  • Wireless Modules: Supplying a consistent voltage to wireless communication modules.

Features:

  • Fixed 2.9V Output: Delivers a precisely regulated 2.9V output voltage.
  • Low Dropout: Maintains regulation with a minimal input-to-output voltage difference.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Compact Package: Suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Improved Reliability: Overcurrent protection prevents damage from short circuits and overloads.
  • Consistent Performance: Stable voltage regulation ensures reliable operation of connected devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Simplified Design: Integrated protection features simplify power supply design.

Additional Details:

The R1170D291B-TR-FA typically requires external capacitors at the input and output for stable operation. The recommended capacitor values depend on the application and load current, and detailed guidelines are provided in the Ricoh datasheet. The "TR" suffix denotes tape and reel packaging for automated assembly. Thermal management is important, particularly at higher load currents. The input voltage range must be within the specified limits for proper operation. The output voltage accuracy and stability over temperature are critical parameters. The ripple rejection ratio is an important factor for minimizing noise on the output voltage. An enable/disable control pin may be present to allow for shutting down the regulator and reducing power consumption when not in use. The 'FA' likely refers to a specific feature or version with minor improvements or changes to the original R1170D291B-TR.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess