EN
  • EN
  • DE

R1170D161B-TR-FA

Part No R1170D161B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287320-R1170D161B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170D161B-TR-FA CAD Model

Description

The R1170D161B-TR-FA is a voltage regulator IC manufactured by Ricoh. This model is part of the R1170 series, known for its low dropout voltage and high accuracy. It's designed to provide a stable 1.6V output voltage, making it suitable for various low-voltage applications. The low dropout voltage characteristic allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage.

Applications

  • Low-Power Microcontrollers: Providing a stable 1.6V supply to low-power microcontrollers in portable devices.
  • Memory Modules: Regulating the voltage for low-voltage memory components.
  • Sensor Applications: Providing a stable and accurate voltage for sensor circuits.
  • Battery-Powered Devices: Optimizing power consumption in battery-operated equipment.
  • Wireless Communication Devices: Powering low-voltage RF transceivers and other wireless components.

Features

  • Fixed Output Voltage: Provides a stable 1.6V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Ensures the powered devices receive the correct voltage.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Allows for use in compact electronic devices.
  • Enable/Disable Function: Provides a way to turn the regulator on or off for power saving.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low dropout voltage maximizes operating time for portable devices.
  • Protection from Fault Conditions: Overcurrent and thermal protection prevent damage.
  • Compact Design: Suitable for applications with limited board space.
  • Improved Efficiency: Optimized for low-power operation.

Additional Details

The R1170D161B-TR-FA is typically supplied in a small surface-mount package. Refer to the datasheet for detailed specifications, including input voltage range, quiescent current, dropout voltage, and package dimensions. The enable/disable function can be utilized to minimize power consumption when the regulator is not needed. The device is particularly well-suited for low-power applications where a stable and efficient 1.6V supply is required.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess