EN
  • EN
  • DE

R1161D331D-TR-F

Part No R1161D331D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287276-R1161D331D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D331D-TR-F CAD Model

Description

The Ricoh R1161D331D-TR-F is a low dropout (LDO) voltage regulator designed for portable electronic devices. It provides a stable 3.3V output voltage with high accuracy and low supply current. The 'TR-F' suffix indicates specific packaging for automated assembly. It is part of the R1161 series, known for its small size and high efficiency.

Applications:

  • Mobile Phones: Powering microcontrollers and other digital logic.
  • Wireless Communication Devices: Providing stable voltage for RF transceivers.
  • Portable Media Players: Regulating voltage for audio codecs and display drivers.
  • GPS Receivers: Ensuring accurate and reliable voltage for GPS modules.
  • Wearable Electronics: Power management for smartwatches and fitness trackers.

Features:

  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Supply Current: Minimizes power consumption for extended battery life.
  • High Output Voltage Accuracy: Ensures reliable performance of connected components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Enable/Disable Control: Allows for external control of the regulator's operation.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery operation.
  • Stable Voltage Supply: High accuracy ensures consistent performance of downstream components.
  • Robust Protection: Overcurrent and thermal shutdown protection increase system reliability.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified System Design: Integrated protection features reduce the need for external components.

Additional Details:

The R1161D331D-TR-F LDO regulator uses CMOS technology to achieve low power consumption and high efficiency. The low dropout voltage characteristic allows it to maintain a regulated output even when the input voltage is close to the output voltage. The overcurrent protection feature limits the output current to a safe level, preventing damage from short circuits or excessive loads. The thermal shutdown feature disables the output if the die temperature exceeds a specified limit, preventing permanent damage to the regulator. The enable pin provides external control to disable the regulator and further reduce power consumption when not in use. This LDO regulator also has good transient response, maintaining stable output voltage during load changes.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $2.3539
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess