EN
  • EN
  • DE

RFSW6023

Part No RFSW6023
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch, SPDT, 150 - 5000MHz, 0.4 IL, 29 dB isolation, QFN 3mm x 4mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012170-RFSW6023
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW6023 CAD Model

Description

The RFSW6023 is a high-performance Silicon-on-Insulator (SOI) Single-Pole Double-Throw (SPDT) switch designed by Qorvo. This switch is optimized for a wide range of applications requiring low insertion loss, high isolation, and excellent linearity. The SOI technology provides inherent advantages in terms of performance, power handling, and reliability.

Applications:

  • Cellular Infrastructure: Used in base stations for signal routing and switching in various frequency bands.
  • Wireless Communications: Employed in Wi-Fi and Bluetooth devices to switch between different antenna paths.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers for accurate signal routing.
  • Satellite Communication Systems: Integrated into satellite transceivers for signal switching.
  • Radar Systems: Used for switching between transmit and receive paths in radar applications.

Features:

  • Single-Pole Double-Throw (SPDT): Switches a single input signal to one of two output paths.
  • Silicon-on-Insulator (SOI) Technology: Provides excellent RF performance and reliability.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Prevents signal leakage between the switched paths.
  • High Linearity: Maintains signal integrity in high-power applications.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Enhanced Signal Integrity: High linearity ensures accurate signal transmission and reception.
  • Reliable Operation: SOI technology provides robust and reliable switching performance.
  • Simplified System Design: Compact package simplifies integration into various systems.
  • Wide Frequency Range: Suitable for applications across a broad frequency spectrum.

Additional Details:

The RFSW6023 typically operates over a wide frequency range, extending from DC to several GHz. Key specifications include insertion loss, isolation, return loss, and switching speed. The switch is controlled by digital control signals. It is supplied in a small surface-mount package. Consult the datasheet for specific operating conditions, control voltage levels, and electrical characteristics. Proper impedance matching and RF layout techniques are critical for achieving optimal performance. The RFSW6023 is a versatile and high-performance switch suitable for various RF and microwave applications.

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess