EN
  • EN
  • DE
  • IT

R1161D122B5-TR-FA

Part No R1161D122B5-TR-FA
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-6L
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755824-R1161D122B5-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D122B5-TR-FA CAD Model

Description

The R1161D122B5-TR-FA is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It is a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This particular model outputs 1.2V.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Voltage regulation for microcontrollers and digital circuits: Ensuring stable power supply for reliable operation.
  • Post-regulation for switching regulators: Improving output voltage ripple and noise performance.
  • Power supply for RF and analog circuits: Providing clean and stable power for sensitive circuits.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small input-output voltage difference.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive applications.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Allows for compact designs.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of powered devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable applications.
  • Protection Features: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Power Management: Provides a simple and efficient solution for voltage regulation.

Additional Details:

The R1161D122B5-TR-FA is typically available in a small package such as SOT-23 or DFN. The operating temperature range is generally wide enough to support various environmental conditions. The specific input voltage range and output current capability vary depending on the exact model, but it is designed to cater to a wide range of applications. The regulator also incorporates features such as short-circuit protection and inrush current limiting to prevent damage during startup. The output capacitor is crucial for stability and transient response, and the recommended value should be selected based on the datasheet recommendations. The enable pin allows for turning the regulator on and off, further reducing power consumption when the regulated voltage is not required. The R1161 series provides excellent ripple rejection performance, which is important for noise-sensitive applications. It is also lead-free and RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess