EN
  • EN
  • DE

R1160N181B-TR-FA

Part No R1160N181B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287236-R1160N181B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N181B-TR-FA CAD Model

Description

The R1160N181B-TR-FA is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable 1.8V output, which is essential for ensuring the reliable operation of sensitive electronic components. These regulators are widely used in electronic devices to maintain a consistent power supply, especially when input voltage or load current fluctuates.

Applications:

  • Power Management in Portable Devices: Used in smartphones, tablets, and other battery-powered devices to efficiently regulate and distribute power.
  • Microcontroller Power Supplies: Provides a stable 1.8V power source for microcontrollers in embedded systems.
  • Wireless Communication Modules: Ensures consistent power for RF components, improving signal stability and overall performance.
  • Memory Devices: Regulates voltage for memory ICs, ensuring data integrity and stable operation.
  • Wearable Technology: Suitable for power management in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small voltage difference between the input and output.
  • High Output Voltage Accuracy: Delivers a precise and stable 1.8V output, which is critical for sensitive components.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current flow.
  • Thermal Shutdown Protection: Automatically shuts down the regulator when the temperature exceeds safe operating limits, preventing thermal damage.
  • Compact Package Size: Facilitates integration into space-constrained electronic devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.

Benefits:

  • Enhanced System Reliability: Stable voltage supply ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Efficient voltage regulation reduces power consumption, increasing the operational lifespan of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and the load from potential damage.
  • Reduced Device Size: Compact packaging allows for seamless integration into smaller electronic devices.
  • Simplified Design: Integrated protection features minimize the need for external components, streamlining the design process.

Additional Details:

The R1160N181B-TR-FA has a fixed output voltage of 1.8V. It is typically available in a small outline transistor (SOT) package suitable for surface mounting. The operating temperature range usually extends from -40°C to +85°C. For detailed specifications including input voltage range, output current capabilities, and dropout voltage, refer to the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess