EN
  • EN
  • DE

R1151N001C-TR-F

Part No R1151N001C-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287179-R1151N001C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1151N001C-TR-F CAD Model

Description

The Ricoh R1151N001C-TR-F is a voltage regulator IC designed for various electronic applications. It offers a stable and efficient power supply solution. This regulator is manufactured by Ricoh, a well-known company in the semiconductor industry.

Applications

  • Smartphones and mobile devices: Used in power management circuits to provide stable voltage to different components.
  • Wearable devices: Ideal for providing regulated power in smartwatches, fitness trackers, and other portable electronics.
  • IoT devices: Powering sensors, microcontrollers, and communication modules in Internet of Things (IoT) applications.
  • Battery-powered devices: Regulating voltage for efficient battery usage in various portable devices.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the IC and the connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Small Package Size: Allows for compact design in space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Efficient Battery Usage: Minimizes power loss and extends battery life in portable applications.
  • Protection Features: Enhances the reliability and safety of electronic systems by preventing damage from overcurrent and overheating.
  • Compact Design: Enables the development of smaller and lighter electronic devices.

Additional Details

The R1151N001C-TR-F is typically available in a small surface-mount package. It operates over a wide temperature range, making it suitable for use in various environments. The specific voltage output is defined within the part number itself. The "-TR-F" suffix generally indicates tape and reel packaging for automated assembly processes. Consult the official Ricoh datasheet for detailed electrical characteristics, application circuit examples, and package dimensions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess