EN
  • EN
  • DE

R1141Q381D-TR

Part No R1141Q381D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287163-R1141Q381D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q381D-TR CAD Model

Description

The Ricoh R1141Q381D-TR is a voltage regulator IC designed for use in a variety of power management applications. It is a low-dropout (LDO) regulator, which means it can maintain a stable output voltage even when the input voltage is close to the desired output voltage. This is particularly useful in battery-powered devices where the battery voltage decreases over time.

Applications

  • Battery-powered devices: Smartphones, tablets, and other portable electronics.
  • Power management systems: Used to regulate voltage in various electronic circuits.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers.
  • Wireless communication devices: Powers RF transceivers and other sensitive components.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices.

Features

  • Low dropout voltage: Ensures stable output voltage even with low input voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the device from damage due to excessive current.
  • Thermal shutdown protection: Protects the device from damage due to overheating.
  • Small package: Allows for compact circuit designs.
  • High output voltage accuracy: Provides a precise and stable output voltage.

Benefits

  • Extended battery life: Low quiescent current helps to prolong battery life in portable devices.
  • Improved system reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced component count: Integrated features simplify circuit design and reduce the number of external components required.
  • Stable performance: Low dropout voltage ensures stable performance even with varying input voltage.
  • Compact designs: Small package allows for use in space-constrained applications.

Additional Details

The R1141Q381D-TR has a fixed output voltage of 3.8V. The operating temperature range is typically -40°C to +85°C. The package type is DFN(PLP)4-3. The device is RoHS compliant, meaning it is free from hazardous substances. It features a built-in short-circuit protection and inrush current protection circuit.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess