EN
  • EN
  • DE

R1141Q331B-TR-FA

Part No R1141Q331B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287160-R1141Q331B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q331B-TR-FA CAD Model

Description

The R1141Q331B-TR-FA is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate output voltage of 3.3V. This regulator is part of the R1141Q series, known for its low current consumption, high accuracy, and small package size, making it suitable for various portable and battery-powered applications.

Applications

  • Smartphones and Mobile Devices: Powering various internal circuits that require a stable 3.3V supply.
  • Wearable Technology: Providing stable voltage for sensors, microcontrollers, and other components in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microprocessors in low-power IoT applications.
  • Wireless Communication Modules: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication components.
  • Portable Audio Devices: Used for power management in portable music players, providing a stable voltage for audio processing and amplification.

Features

  • Fixed Output Voltage: 3.3V output.
  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, which extends battery life.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply for sensitive circuits.
  • Small Package: Compact package allows for use in space-constrained applications.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits

  • Stable Power Supply: Ensures consistent and reliable voltage, improving the performance of connected devices.
  • Extended Battery Life: Low quiescent current helps maximize battery runtime in portable devices.
  • Compact Integration: Small form factor enables easy integration into small form-factor devices.
  • Reliable Operation: Overcurrent and thermal shutdown protection enhance the regulator's lifespan.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The R1141Q331B-TR-FA comes in a small SOT-23 or similar surface-mount package. It is designed for use with ceramic capacitors, which provide stable operation and low noise. The typical operating temperature range is -40°C to +85°C. The input voltage range is typically 1.6V to 5.5V. The device is RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess