EN
  • EN
  • DE

R1140Q311D-TR

Part No R1140Q311D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287120-R1140Q311D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q311D-TR CAD Model

Description

The R1140Q311D-TR is a voltage regulator IC manufactured by Ricoh. It provides a stable and regulated output voltage of 3.1V, making it suitable for a variety of electronic applications. The "-TR" suffix signifies tape and reel packaging for automated assembly.

Applications

  • Microcontroller Power Supply: Supplying a stable 3.1V for microcontrollers and digital circuits in embedded systems.
  • Sensor Applications: Providing a regulated voltage source for sensors and transducers requiring a precise supply.
  • Low-Power Devices: Power management in low-power IoT devices, wearables, and portable electronics.
  • Wireless Communication Modules: Voltage regulation for RF transceivers and wireless communication modules.
  • Memory Devices: Supplying power to memory ICs like EEPROMs and SRAMs.

Features

  • Fixed Output Voltage: Provides a stable 3.1V output voltage.
  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Safeguards against short circuits, preventing damage to the regulator.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design.
  • Reduced Board Space: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q311D-TR typically operates with an input voltage ranging from slightly above 3.1V up to the maximum value specified in its datasheet. Consult the official Ricoh datasheet for detailed specifications, including output current capability, ripple rejection, and transient response. It is typically packaged in a small surface-mount package, such as SOT-23 or DFN. The "-TR" suffix signifies tape and reel packaging for automated assembly. This device is generally RoHS compliant. The output voltage accuracy is typically within a few percent of the nominal value. The dropout voltage is commonly around 200mV at the rated output current, but this can vary depending on operating conditions.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess