EN
  • EN
  • DE

PI3EQX10908AZFEX

Part No PI3EQX10908AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8CH 10GBPS 54TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, ReDriver 1 Channel - 54-TQFN (10x5.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 54-WFQFN Exposed Pad
Case / Package 54-TQFN (10x5.5)
Family Name PI3EQX10908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930410-PI3EQX10908AZFEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX10908AZFEX CAD Model

Description

Diodes Incorporated PI3EQX10908AZFEX

The PI3EQX10908AZFEX is a state-of-the-art, high-performance PCIe Gen3 packet switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced product is specifically engineered to meet the rigorous demands of modern computing and networking applications, providing an efficient and reliable solution for expanding PCIe connections.

Key Features:

  • PCIe Gen3 Compliant: The PI3EQX10908AZFEX is fully compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices and systems.
  • High-Speed Performance: With support for data rates up to 8.0 GT/s (Gigatransfers per second), this packet switch facilitates rapid data transfer, making it ideal for high-bandwidth applications.
  • Multiple Downstream Ports: It features multiple downstream ports that provide the flexibility to connect a variety of peripherals and expand system capabilities without sacrificing performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3EQX10908AZFEX minimizes power consumption, which is crucial for embedded and portable applications where power is at a premium.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer reduces the need for additional components, simplifying design and saving board space.
  • Advanced Error Handling: It comes equipped with sophisticated error handling mechanisms that ensure robust data integrity and reliable operation under various conditions.

Applications:

The PI3EQX10908AZFEX is versatile and can be used in a wide range of applications, including:

  • Data Centers
  • Server and Storage Systems
  • Networking Equipment
  • High-Performance Computing
  • Embedded Systems

Diodes Incorporated's PI3EQX10908AZFEX represents a perfect blend of performance, power efficiency, and reliability, making it an excellent choice for designers looking to enhance their systems with advanced PCIe switching capabilities. Its robust feature set and compliance with PCIe Gen3 standards ensure that it is a future-proof component ready to tackle the challenges of next-generation computing and networking tasks.

You May Also Be Interested in

Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess