EN
  • EN
  • DE

R1130H501B-T1-FB

Part No R1130H501B-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287075-R1130H501B-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H501B-T1-FB CAD Model

Description

The R1130H501B-T1-FB is a fixed voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate 5.0V output voltage. The 'FB' suffix may denote specific packaging or feature enhancements. This regulator is suitable for various electronic applications requiring a precise and reliable 5V power supply.

Applications:

  • Microcontroller Power Supply: Provides a regulated 5V power source for microcontrollers in embedded systems.
  • Sensor Power: Supplies stable power to sensors in various measurement and control applications.
  • Logic Circuits: Powers digital logic circuits requiring a 5V supply.
  • Interface Circuits: Provides a stable voltage for interface circuits like level shifters and transceivers.
  • General Purpose Power: Can be used as a general-purpose 5V power supply in various electronic projects.

Features:

  • Fixed Output Voltage: 5.0V fixed output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation.
  • Input Voltage Range: Accepts a range of input voltages to accommodate different power sources.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Accuracy: Delivers a precise and stable 5V output voltage.
  • Thermal Shutdown: Protects the regulator from overheating by disabling the output when the temperature exceeds a safe threshold.

Benefits:

  • Stable Power: Provides a consistent and reliable 5V power source for electronic devices.
  • Efficient Operation: Low quiescent current helps minimize power consumption and extend battery life in portable applications.
  • Protection: Overcurrent and short-circuit protection safeguard the regulator and the load from damage due to fault conditions.
  • Compact Design: Small package allows for easy integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Increased Reliability: Thermal shutdown enhances reliability and prevents damage from overheating.

Additional Details:

The R1130H501B-T1-FB likely utilizes a low dropout (LDO) architecture, allowing it to maintain regulation with a small difference between input and output voltage. The specific package and pinout details can be found in the product datasheet. As with similar components, it is likely RoHS compliant and lead-free.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess