EN
  • EN
  • DE

R1130H471B

Part No R1130H471B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287072-R1130H471B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H471B CAD Model

Description

The R1130H471B is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and regulated output voltage of 4.7V. It is commonly used in various electronic applications where a precise and consistent voltage supply is essential for proper functionality.

Applications:

  • Powering Microcontrollers: Provides a stable 4.7V supply for microcontrollers in embedded systems.
  • Sensor Applications: Regulates voltage for sensors, ensuring accurate and reliable readings.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices requiring efficient voltage regulation.
  • Wireless Communication Modules: Provides a stable voltage supply for Bluetooth, Wi-Fi, and other wireless modules.
  • Analog Circuitry: Regulates power for sensitive analog circuits, ensuring accurate signal processing.

Features:

  • Fixed Output Voltage: Provides a fixed 4.7V output voltage.
  • Low Quiescent Current: Minimizes power consumption, enhancing battery life.
  • Input Voltage Range: Operates over a wide input voltage range.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to overcurrent conditions.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • High Accuracy: Delivers precise and consistent output voltage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Protection Against Damage: Overcurrent and short-circuit protection prevents damage to the regulator and connected circuitry.
  • Space Saving: Small package size allows for easy integration in compact devices.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces component count.
  • Enhanced Reliability: Thermal shutdown protection enhances reliability and prevents damage from overheating.

Additional Details:

The R1130H471B is likely an LDO (Low Dropout) regulator, providing efficient voltage regulation even when the input voltage is close to the output voltage. Refer to the product datasheet for detailed specifications, including package type, pinout, and electrical characteristics. The component is likely RoHS compliant and lead-free, meeting current environmental standards.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $1.3063
AMCC
Lowest to $12.4155
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess