EN
  • EN
  • DE

R1121N351B-TR-FA

Part No R1121N351B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287029-R1121N351B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N351B-TR-FA CAD Model

Description

The R1121N351B-TR-FA is a 3.5V fixed output voltage regulator from Ricoh. The 'TR' designation indicates tape and reel packaging, and '-FA' likely signifies a specific revision, feature enhancement, or stricter tolerance compared to the standard R1121N351B-TR. This regulator is designed for low-power, battery-operated devices where a stable and accurate 3.5V supply is required.

Applications

  • Portable Electronics: Used in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wearable Devices: Power management for smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Providing a stable voltage supply for sensors, communication modules, and other low-power components.
  • Mobile Phones and Smartphones: Voltage regulation for specific sub-circuits and components.
  • Low-Power Microcontroller Applications: Supplying a regulated voltage to microcontrollers and associated circuitry.

Features

  • Fixed Output Voltage: Provides a precise and stable 3.5V output.
  • High Output Voltage Accuracy: Ensures consistent voltage supply to connected components.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to current overload.
  • Thermal Shutdown Protection: Prevents overheating and potential device failure.
  • Small Package Size: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes operating time for portable devices.
  • Reliable Performance: High accuracy output voltage ensures stable operation of connected components.
  • Compact Design: Small footprint allows for integration into miniaturized electronics.
  • Robust Protection: Overcurrent and thermal shutdown features enhance system reliability.
  • Simplified Design: Fixed output voltage reduces the need for external components.

Additional Details

The R1121N351B-TR-FA typically operates with an input voltage slightly above 3.5V. The overcurrent and thermal protection features ensure robust operation under various conditions. The 'TR' suffix denotes tape and reel packaging suitable for automated assembly lines. The package is likely a SOT-23 or similar small outline transistor package. Given the part naming with '-FA', this variant may offer improved transient response, lower noise, or tighter output voltage tolerances compared to the R1121N351B-TR. Consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess