EN
  • EN
  • DE

R1115Z181D-TR-FD

Part No R1115Z181D-TR-FD
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286962-R1115Z181D-TR-FD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1115Z181D-TR-FD CAD Model

Description

The R1115Z181D-TR-FD is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This IC is part of the R1115 series, known for its low supply current, high output voltage accuracy, and small package size. The R1115Z181D-TR-FD provides a stable 1.8V output voltage, making it suitable for various portable electronic devices and power management applications.

Applications

  • Powering Microcontrollers: Offering a stable and regulated voltage source for microcontrollers in embedded systems.
  • Mobile Devices: Utilized in power management circuits within smartphones and tablets.
  • Wearable Technology: Providing power to components within smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage for sensors, communication modules, and processing units in IoT applications.
  • Portable Audio Equipment: Used in MP3 players, headphones, and other portable audio devices to ensure stable power.

Features

  • Output Voltage: Fixed 1.8V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Overcurrent Protection: Safeguards the regulator and connected devices from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage in high-temperature environments.
  • Small Package: Comes in a compact package to save space on the circuit board.

Benefits

  • Extended Battery Life: The low supply current contributes to longer battery life in portable electronic devices.
  • Reliable Performance: High output voltage accuracy ensures a consistent and stable power source for critical components.
  • Protection Against Overloads: Built-in overcurrent and thermal shutdown features protect the regulator from potential damage.
  • Compact Design: The small package allows for easy integration into space-constrained applications.
  • Versatile Usage: Suitable for a wide range of applications due to its efficient and reliable performance.

Additional Details

The R1115Z181D-TR-FD is usually packaged in a small SOT-23 or similar surface-mount package for easy integration into circuit boards. The TR suffix generally indicates it comes on Tape and Reel packaging, which is used with automated assembly equipment. Its low quiescent current makes it extremely suitable to battery-operated systems where longer run times are desired. This component will also likely have integrated short-circuit protection to help with preventing damage from output shorts. Review the datasheet for exact specs concerning pin-outs, operating conditions, and package size. It's most often deployed where a simple, efficient, and dependable 1.8V regulated source of power is needed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess