EN
  • EN
  • DE

R1114Q191B-TR-FA

Part No R1114Q191B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286933-R1114Q191B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q191B-TR-FA CAD Model

Description

The R1114Q191B-TR-FA is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 1.9V from a higher input voltage. This makes it suitable for use in a wide range of electronic devices and systems where a stable 1.9V power supply is required.

Applications

  • Powering Microcontrollers: Providing a stable 1.9V supply for reliable microcontroller operation.
  • Portable Devices: Voltage regulation in smartphones, tablets, and other battery-powered devices.
  • IoT Devices: Supplying regulated power to sensors, communication modules, and other IoT components.
  • Wireless Communication Modules: Ensuring stable power for Bluetooth, Wi-Fi, and other wireless modules.
  • Memory Devices: Powering low-voltage memory chips.

Features

  • Fixed Output Voltage: Provides a precisely regulated 1.9V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Accuracy: Ensures the output voltage remains within a tight tolerance.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Power Supply: Ensures reliable operation of electronic devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage.
  • Improved Efficiency: Low dropout voltage and quiescent current minimize power loss.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process.

Additional Details

The R1114Q191B-TR-FA is typically available in a small surface-mount package, such as DFN or SOT-23. The operating temperature range is usually specified as -40°C to +85°C. The 'TR-FA' suffix usually indicates tape and reel packaging for automated assembly. The 'B' likely indicates a specific revision of the IC. Refer to the manufacturer's datasheet for detailed specifications including input voltage range, output current capabilities, and package dimensions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess