EN
  • EN
  • DE

MT28F004B5VG-6TE

Part No MT28F004B5VG-6TE
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080762-MT28F004B5VG-6TE
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F004B5VG-6TE CAD Model

Description

The MT28F004B5VG-6TE is a 4 Mbit (512Kb x 8 or 256Kb x 16) parallel Flash memory device manufactured by Micron Technology Inc. It is designed for embedded systems and applications that require reliable, non-volatile storage of data and code. This memory chip provides a combination of high density, fast access times, and low power consumption.

Applications

  • Embedded Systems Firmware Storage
  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices
  • Automotive Electronics

Features

  • 4 Mbit Density
  • Configurable as 512Kb x 8 or 256Kb x 16
  • Fast Access Times
  • Low Power Operation
  • Sector Erase Architecture
  • Embedded Erase and Program Algorithms
  • CMOS Technology

Benefits

  • Reliable Non-Volatile Storage: Ensures data retention even when power is removed, safeguarding critical information.
  • Fast Read Access: Enables quick retrieval of stored data, enhancing system performance.
  • Efficient Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Easy Integration: Simplifies system design with a standard parallel interface.
  • Flexible Memory Configuration: Adaptable to various system needs by allowing configuration as either 512Kb x 8 or 256Kb x 16.

The MT28F004B5VG-6TE is engineered for high endurance and data integrity. Its sector erase architecture allows selective erasure of memory blocks, maximizing the device's lifespan. The embedded algorithms automate the programming and erasing processes, which streamlines the software interface and reduces development time. It is frequently utilized for storing firmware, configuration parameters, and application code in diverse electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess