EN
  • EN
  • DE

R1114N331D-TR-FF

Part No R1114N331D-TR-FF
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979224-R1114N331D-TR-FF
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1114N331D-TR-FF CAD Model

Description

The R1114N331D-TR-FF is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable and regulated voltage supply for various electronic circuits. This particular model is known for its small package size, low current consumption, and high accuracy, making it suitable for portable devices and battery-powered applications.

Applications

  • Smartphones and mobile devices: Used for power management and regulation of various internal circuits.
  • Wearable technology: Ideal for devices like smartwatches and fitness trackers due to its small size and low power consumption.
  • IoT (Internet of Things) devices: Powers sensors, microcontrollers, and communication modules in IoT applications.
  • Battery-powered equipment: Provides a stable voltage supply for devices that rely on batteries, such as remote controls and portable audio players.
  • Power management systems: Used in various power management circuits to regulate voltage levels and ensure efficient power distribution.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, typically within a tight tolerance.
  • Low Current Consumption: Reduces power loss and extends battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Small Package: Available in compact packages like DFN or SOT, saving valuable board space.

Benefits

  • Improved battery life: Low current consumption and high efficiency contribute to extended battery life in portable devices.
  • Stable voltage supply: Ensures reliable operation of sensitive electronic circuits by providing a stable and accurate voltage.
  • Protection against faults: Overcurrent and short circuit protection mechanisms prevent damage to the regulator and the connected circuitry.
  • Reduced board space: Small package size allows for integration into compact electronic designs.
  • Enhanced system reliability: Stable voltage and protective features contribute to improved overall system reliability.

Additional Details: The R1114N331D-TR-FF typically operates with an input voltage range of 1.6V to 5.5V. It provides a fixed output voltage of 3.3V. The operating temperature range usually spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The package type is typically a DFN(PLP)4-1010-0.5, and it is commonly used in applications where space is a premium.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess