EN
  • EN
  • DE

R1114N301B-TR-FB

Part No R1114N301B-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286903-R1114N301B-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N301B-TR-FB CAD Model

Description

The R1114N301B-TR-FB is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 3.0V with high accuracy and low dropout voltage. This regulator is suitable for various applications requiring a stable power supply in compact and efficient designs.

Applications

  • Power source for microcontrollers: Provides stable voltage for reliable microcontroller operation.
  • Battery-powered devices: Extends battery life due to its low current consumption.
  • Wearable technology: Compact size and efficiency make it ideal for wearables.
  • IoT devices: Powers sensors and communication modules in IoT applications.
  • Mobile phones and tablets: Used in power management circuits.

Features

  • Output Voltage: Fixed 3.0V output.
  • High Output Voltage Accuracy: Ensures stable and precise voltage regulation.
  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltage, maximizing efficiency.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 3.0V output, ensuring proper operation of connected devices.
  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Protection Features: Overcurrent and thermal shutdown protection enhance the reliability and durability of the system.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

Additional Details

The R1114N301B-TR-FB operates within a specified input voltage range. It features a built-in overcurrent protection circuit that limits the output current in case of a short circuit or overload condition. The thermal shutdown protection disables the output when the junction temperature exceeds a certain threshold, preventing damage to the IC. The device is typically available in a small SOT-23 or similar surface-mount package. The 'B' suffix in the part number likely refers to a specific version or revision of the regulator, potentially affecting performance characteristics. Consult the datasheet for more details.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess