EN
  • EN
  • DE

R1114N251D-TR-FF

Part No R1114N251D-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286893-R1114N251D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N251D-TR-FF CAD Model

Description

The R1114N251D-TR-FF is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 2.5V with high accuracy and low dropout voltage. This regulator is suitable for various applications requiring a stable power supply in compact and efficient designs.

Applications

  • Power source for microcontrollers: Provides stable voltage for reliable microcontroller operation.
  • Battery-powered devices: Extends battery life due to its low current consumption.
  • Wearable technology: Compact size and efficiency make it ideal for wearables.
  • IoT devices: Powers sensors and communication modules in IoT applications.
  • Mobile phones and tablets: Used in power management circuits.

Features

  • Output Voltage: Fixed 2.5V output.
  • High Output Voltage Accuracy: Ensures stable and precise voltage regulation.
  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltage, maximizing efficiency.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 2.5V output, ensuring proper operation of connected devices.
  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Protection Features: Overcurrent and thermal shutdown protection enhance the reliability and durability of the system.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

Additional Details

The R1114N251D-TR-FF operates within a specified input voltage range. It features a built-in overcurrent protection circuit that limits the output current in case of a short circuit or overload condition. The thermal shutdown protection disables the output when the junction temperature exceeds a certain threshold, preventing damage to the IC. The device is typically available in a small SOT-23 or similar surface-mount package. The difference between R1114N251D-TR-F and R1114N251D-TR-FF may relate to tape and reel specifications or packaging quantities; consult the datasheet for definitive information.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4906 $57.9624
10+ $11.8907 $118.9070
16+ $11.5188 $184.3008
21+ $11.1469 $234.0849
27+ $10.7762 $290.9574
36+ $9.6604 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess