EN
  • EN
  • DE

R1114N251D-TR-F

Part No R1114N251D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286892-R1114N251D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N251D-TR-F CAD Model

Description

The R1114N251D-TR-F is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 2.5V with high accuracy and low dropout voltage. This regulator is suitable for various applications requiring a stable power supply in compact and efficient designs.

Applications

  • Power source for microcontrollers: Provides stable voltage for reliable microcontroller operation.
  • Battery-powered devices: Extends battery life due to its low current consumption.
  • Wearable technology: Compact size and efficiency make it ideal for wearables.
  • IoT devices: Powers sensors and communication modules in IoT applications.
  • Mobile phones and tablets: Used in power management circuits.

Features

  • Output Voltage: Fixed 2.5V output.
  • High Output Voltage Accuracy: Ensures stable and precise voltage regulation.
  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltage, maximizing efficiency.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 2.5V output, ensuring proper operation of connected devices.
  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Protection Features: Overcurrent and thermal shutdown protection enhance the reliability and durability of the system.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

Additional Details

The R1114N251D-TR-F operates within a specified input voltage range. It features a built-in overcurrent protection circuit that limits the output current in case of a short circuit or overload condition. The thermal shutdown protection disables the output when the junction temperature exceeds a certain threshold, preventing damage to the IC. The device is typically available in a small SOT-23 or similar surface-mount package. Detailed specifications, including input voltage range, output current capability, and temperature operating range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $2.3539
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4918 $57.9672
10+ $11.8907 $118.9070
16+ $11.5188 $184.3008
21+ $11.1481 $234.1101
27+ $10.7762 $290.9574
36+ $9.6616 $347.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess