EN
  • EN
  • DE

R1114D291D-TR-FA

Part No R1114D291D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286857-R1114D291D-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D291D-TR-FA CAD Model

Description

The R1114D291D-TR-FA is a voltage regulator IC manufactured by Ricoh. As a low dropout (LDO) regulator, it efficiently provides a stable output voltage even when the input voltage is close to the desired output. The suffix '-TR-FA' denotes specific features, including tape and reel packaging for automated assembly ('TR'), and compliance with particular environmental standards or enhanced performance characteristics ('FA').

Applications:

  • Power Management in Portable Consumer Electronics: Smartphones, tablets, and portable media players rely on stable voltage regulation.
  • Voltage Regulation for Microcontrollers: Providing a stable power source for reliable operation of microcontrollers in embedded systems.
  • Post-Regulation in Switching Power Supplies: Improving the output voltage accuracy and stability of DC-DC converters.
  • Powering Wireless Communication Modules: Ensuring a clean and reliable power source for Bluetooth, Wi-Fi, and other RF modules.
  • Sensor Power Supplies: Regulating voltage for various types of sensors in industrial and consumer applications.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between the input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Enable/Disable Function: Offers external control over the regulator's operation, reducing power consumption when the regulator is not needed.
  • Tape and Reel Packaging: Simplifies and speeds up automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current ensures minimal power consumption, extending the operational time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Precise and Stable Voltage Regulation: Guarantees optimal performance of connected components and reduces the risk of malfunctions from voltage variations.
  • Efficient Manufacturing: Tape and reel packaging facilitates automated assembly, lowering manufacturing costs and improving efficiency.

Additional Details:

The R1114D291D-TR-FA is generally available in small surface-mount packages such as SOT-23. The '291D' portion of the part number likely indicates an output voltage close to 2.9V, but the official Ricoh datasheet should be consulted for definitive specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. It is essential to check the datasheet for details about any specific improvements or environmental compliance features indicated by the '-FA' suffix.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess