EN
  • EN
  • DE

R1113Z251B-TR-F

Part No R1113Z251B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286828-R1113Z251B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1113Z251B-TR-F CAD Model

Description

The Ricoh R1113Z251B-TR-F is a low-dropout (LDO) voltage regulator designed for applications requiring stable and efficient power management. It is well-suited for battery-powered devices and other systems where minimizing power consumption is critical. The 'TR-F' suffix typically indicates specific packaging or environmental compliance features.

Applications

  • Portable Electronics: Smartphones, tablets, and other battery-operated devices.
  • Wearable Technology: Smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules.
  • Wireless Communication Modules: Providing a stable voltage supply for RF transceivers.
  • Medical Devices: Powering sensitive electronic components in portable medical equipment.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Small Package Size: Enables compact and space-efficient designs.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Enhanced System Reliability: Overcurrent and thermal protection features ensure stable and reliable operation.
  • Compact Product Design: Small package size allows for integration into miniaturized devices.
  • Stable Voltage Supply: High output voltage accuracy ensures optimal performance of powered components.
  • Reduced Power Dissipation: Efficient regulation minimizes heat generation, improving overall system efficiency.

Additional Details

The R1113Z251B-TR-F typically operates with a fixed output voltage of 2.5V. It is designed for surface mount assembly. Consult the official Ricoh datasheet for detailed electrical characteristics, including input voltage range, output current capability, and operating temperature range. The device includes an enable/disable function to further reduce power consumption when the regulated output is not needed. The 'F' suffix likely indicates adherence to specific environmental standards, such as RoHS compliance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess