EN
  • EN
  • DE

R1112N341B-TR

Part No R1112N341B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286823-R1112N341B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1112N341B-TR CAD Model

Description

The Ricoh R1112N341B-TR is a voltage regulator IC designed for use in a variety of electronic devices. This low-dropout (LDO) regulator provides a stable and efficient voltage supply, making it suitable for battery-powered and other sensitive applications.

Applications

  • Smartphones and mobile devices: Power management for core components.
  • Wearable devices: Voltage regulation in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Power supply for sensors and microcontrollers.
  • Wireless communication devices: Ensuring stable voltage for RF modules.
  • Portable audio players: Powering sensitive audio circuitry.

Features

  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive components.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Small Package Size: Enables compact designs and efficient board space utilization.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits

  • Improved Battery Life: Low quiescent current extends the operational time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection ensure safe and reliable operation.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Stable Voltage Supply: High output voltage accuracy ensures optimal performance of connected components.
  • Reduced Power Consumption: Efficient voltage regulation minimizes power loss and heat generation.

Additional Details

The R1112N341B-TR operates with a specified input voltage range and provides a fixed output voltage. It is available in a small surface-mount package. Consult the official Ricoh datasheet for detailed electrical characteristics, application circuit examples, and package dimensions. The device is designed to maintain stable performance over a wide temperature range. This regulator is often used in applications requiring a consistent and reliable voltage source, such as microcontroller power supplies and sensor circuits.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess