EN
  • EN
  • DE

R1110N331B-TR

Part No R1110N331B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286761-R1110N331B-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1110N331B-TR CAD Model

Description

The Ricoh R1110N331B-TR is a low-dropout (LDO) voltage regulator designed for portable and battery-powered applications. It offers low supply current and high output voltage accuracy, making it an excellent choice for devices where power efficiency and stable voltage regulation are crucial. The "-TR" suffix indicates that the device is supplied in tape and reel packaging for automated assembly processes.

Applications

  • Smartphones and Tablets: Provides stable power to various components within mobile devices.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powers sensors, wireless communication modules, and other low-power IoT applications.
  • Portable Medical Devices: Used in portable health monitoring equipment and diagnostic tools.
  • Wireless Communication Devices: Voltage regulation for Bluetooth modules, Wi-Fi chips, and other wireless communication components.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the junction temperature exceeds a predefined limit.
  • Small Package: Available in a compact SOT-23-5 package, making it ideal for space-constrained applications.
  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage for reliable performance.

Benefits

  • Extended Battery Life: Low power consumption significantly increases the operating time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance the robustness and lifespan of the electronic system.
  • Stable and Precise Voltage: Provides a clean and consistent power supply for sensitive components, ensuring optimal performance and minimizing noise.
  • Compact Design: Small form factor facilitates integration into miniaturized electronic devices with limited space.
  • Simplified Manufacturing: Tape and reel packaging streamlines the automated assembly process, reducing manufacturing costs.

Additional Details

The R1110N331B-TR typically offers a fixed output voltage of 3.3V. It is designed to operate with a wide input voltage range, commonly from 1.6V to 5.5V. The device is capable of delivering an output current of up to 300mA. The SOT-23-5 package is a standard small outline transistor package, widely used for surface-mount components. It includes a chip enable (CE) function, allowing the regulator to be switched on and off to minimize power consumption when not needed. The device is also designed to be stable with ceramic capacitors, which help to reduce the overall size and cost of the power supply circuit. The thermal shutdown feature activates at around 150°C to protect the device from thermal damage.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess