Products specifications Report Issue?

Win Source Part Number 1118806-RTC7625HE
Categories Custom Parts
Manufacturer Richwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC7625HE CAD Model

Description

The Richwave RTC7625HE is a highly integrated RF front-end integrated circuit (FEIC) designed for wireless communication systems. This IC is optimized to support various wireless standards, providing high performance and efficiency in a compact form factor. It is particularly suitable for applications demanding a small size and low power consumption.

Applications:

  • Wireless LAN (WLAN) devices: Used in WiFi routers, access points, and network interface cards (NICs).
  • Bluetooth devices: Found in Bluetooth modules and wireless headsets.
  • IoT (Internet of Things) devices: Powering wireless sensors, smart home devices, and wearable technology.
  • Mobile communication devices: Integrating into smartphones and tablets for improved wireless connectivity.
  • Wireless audio systems: Employed in wireless speakers and audio transmitters.

Features:

  • Integrated LNA (Low Noise Amplifier): Enhances receiver sensitivity.
  • Integrated PA (Power Amplifier): Boosts transmit signal strength.
  • Integrated T/R Switch: Facilitates efficient switching between transmit and receive modes.
  • Low power consumption: Extends battery life in portable devices.
  • Compact package: Enables integration into small form factor devices.

Benefits:

  • Improved wireless range: Extends the communication distance.
  • Enhanced signal quality: Reduces errors and improves data throughput.
  • Reduced system cost: Integration simplifies the design and reduces component count.
  • Lower power consumption: Extends battery life in portable applications.
  • Smaller form factor: Allows for integration into compact devices.

Additional Details:

The RTC7625HE typically operates in the 2.4 GHz ISM band and supports various modulation schemes. The precise technical specifications, including gain, noise figure, output power, and power consumption, depend on the specific configuration and operating conditions. Refer to the Richwave datasheet for detailed performance characteristics and application guidelines. The device is designed for ease of integration with other RF components, providing a complete front-end solution for wireless communication systems.

You May Also Be Interested in

Pulse
Lowest to $3.1312
ECAD model for PA5303NLT
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for Q817BST1
Renesas Electronics America
RD11SL-T1-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.0375
ECAD model for RD11SL-T1-A
Qorvo US Inc.
1.2GHZ Edge Qam Integrated Amplifier Evb
Need more? Email Us
ECAD model for RFAM3790PCBA-410
Realtek
Realtek QFP216
Lowest to $32.8422
ECAD model for RTL8382MI-VB-CG
ICT
Need more? Email Us
ECAD model for PEEL22CV10AJ
Texas Instruments
Need more? Email Us
ECAD model for OMAP310CGZGR
California Micro Devices Corp
Res Net SMT 16B 2.2K 15RES 1% DIP 2500/TR
Need more? Email Us
ECAD model for PRN111162201FAP
Essentra Components
Need more? Email Us
ECAD model for RPP218A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6827 $51.2025
180+ $0.5602 $100.8360
280+ $0.5427 $151.9560
385+ $0.5252 $202.2020
495+ $0.5077 $251.3115
660+ $0.4551 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention