EN
  • EN
  • DE

RT9912AGQW

Part No RT9912AGQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Multi-Channel Power Management IC for Portable Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966388-RT9912AGQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9912AGQW CAD Model

Description

The RT9912AGQW is a highly integrated system power management IC (PMIC) designed by Richtek USA Inc. It's typically used in portable devices and other applications requiring multiple voltage rails and power management features. This PMIC integrates several key functionalities into a single chip, reducing component count and board space.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices requiring efficient power management.
  • Mobile Internet Devices (MIDs): Powering handheld devices that provide internet access and multimedia capabilities.
  • Gaming Consoles: Managing power distribution and battery charging in portable gaming devices.
  • GPS Devices: Ensuring efficient power usage in handheld GPS navigation systems.

Features:

  • Multiple Voltage Rails: Provides several regulated output voltages to power different system components.
  • High Efficiency DC-DC Converters: Includes buck (step-down) converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Offers LDO regulators for low-noise and precise voltage regulation.
  • Battery Charging Management: Integrates battery charging circuitry for Li-Ion and Li-Polymer batteries.
  • Power Sequencing: Enables controlled power-up and power-down sequencing to prevent system instability.

Benefits:

  • Extended Battery Life: High efficiency converters minimize power loss and extend battery life.
  • Reduced Board Space: Integration of multiple functions reduces the number of discrete components.
  • Simplified Design: Integration simplifies the design process and reduces development time.
  • Improved System Stability: Power sequencing ensures proper system startup and shutdown.
  • Enhanced Protection Features: Includes overvoltage, overcurrent, and overtemperature protection.

Additional Details:

The RT9912AGQW operates from a battery or other DC input source. The specific voltage and current capabilities of each output rail are detailed in the Richtek datasheet. It is important to consult the datasheet for recommended external components, layout guidelines, and thermal management considerations. The PMIC is typically available in a small form factor package, such as a QFN, to minimize board space requirements. Detailed information about power sequencing configuration, charging parameters, and protection thresholds is available in the datasheet.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TURCK
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,494 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess