EN
  • EN
  • DE

RT9911PQV

Part No RT9911PQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 6 Channel DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301886-RT9911PQV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9911PQV CAD Model

Description

The RT9911PQV is a highly efficient and compact power management IC (PMIC) from Richtek USA Inc. designed for a variety of portable applications. It integrates multiple power conversion functions, including buck converters and LDO regulators, into a single chip to provide a complete power solution for battery-powered devices. Its key strengths lie in its high efficiency, low quiescent current, and comprehensive protection features.

Applications:

  • Portable Hard Disk Drives: Providing efficient power for spindle motors and interface controllers.
  • Solid State Drives (SSDs): Powering flash memory and controller ICs.
  • USB Powered Devices: Regulating and distributing power from USB ports to connected devices.
  • Wireless Routers: Powering the CPU, memory, and wireless communication modules.
  • Digital Set-Top Boxes: Managing power distribution for the processor, memory, and tuner.

Features:

  • High-Efficiency Buck Converters: Provides efficient step-down voltage conversion with minimal power loss.
  • Low Dropout (LDO) Regulators: Delivers stable and clean power to sensitive analog and digital circuits.
  • Power Good Indicator: Indicates when the output voltage is within the specified range.
  • Over-Voltage Protection (OVP): Protects downstream components from excessive voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the IC to prevent damage in case of a short circuit.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating by shutting down when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery run-time in portable devices.
  • Reduced System Size: Integrated solution minimizes the number of external components, saving board space.
  • Improved System Reliability: Comprehensive protection features ensure robust operation and prevent damage from electrical faults.
  • Simplified Design: Integrated functions simplify the design and layout of power management circuits.
  • Flexibility: Adjustable output voltages and enable/disable control provide flexibility in system design.

Additional Details:

The RT9911PQV is designed to operate from a wide input voltage range, typically accommodating various battery chemistries and USB power sources. Detailed specifications regarding efficiency, voltage regulation, and thermal performance are available in the Richtek datasheet. The IC also incorporates soft-start circuitry to minimize inrush current during startup, preventing voltage droop and ensuring stable system operation. The device is available in a compact package to minimize board space requirements.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5121 $57.7783
57+ $2.0617 $117.5169
87+ $1.9970 $173.7390
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess