EN
  • EN
  • DE

PN65TEV1/207D6738Y

Part No PN65TEV1/207D6738Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC MCM 49VFBGA / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PN65
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 979223-PN65TEV1/207D6738Y
Ultra Librarian 3D Model Ultra Librarian PN65TEV1/207D6738Y CAD Model

Description

The PN65TEV1/207D6738Y is a state-of-the-art secure element product from NXP Semiconductors, renowned for their innovative and reliable solutions in the field of smart connected devices. This product is designed to offer advanced security and connectivity features for a wide range of applications, including mobile payments, identification, and IoT (Internet of Things) devices.

Key Features

  • High Security: The chip incorporates cutting-edge security protocols to safeguard sensitive data against unauthorized access, making it ideal for applications that require robust protection such as banking and personal identification.
  • NFC Connectivity: Equipped with Near Field Communication (NFC) technology, the PN65TEV1/207D6738Y allows for seamless wireless communication with other NFC-enabled devices, enabling contactless transactions and data exchange.
  • Multi-Application Support: This versatile secure element can manage multiple applications simultaneously, allowing for a single device to perform various tasks such as transit fare payment, access control, and loyalty programs.
  • Low Power Consumption: Designed to be energy-efficient, the product ensures minimal power usage, which is critical for battery-powered devices like smartphones and wearables.
  • Large Memory Capacity: With ample built-in storage, the PN65TEV1/207D6738Y can accommodate extensive application data and credentials, supporting complex use cases and user information.

Applications

The PN65TEV1/207D6738Y is suitable for a variety of applications that require secure and contactless capabilities, including:

  • Mobile Payment Systems
  • Smart Cards and ePassports
  • Access Control Systems
  • Public Transportation Networks
  • Loyalty and Membership Programs
  • Secure IoT Devices

Technical Specifications

The PN65TEV1/207D6738Y is built with the following technical specifications:

  • Secure Element: Embedded with high-security features
  • Connectivity: NFC enabled for contactless communication
  • Memory: Sufficient storage for multiple applications and credentials
  • Power: Optimized for low energy consumption

With its robust security features, NFC capability, and support for multiple applications, the PN65TEV1/207D6738Y by NXP is an excellent choice for developers and manufacturers looking to integrate secure and seamless connectivity into their products.

You May Also Be Interested in

STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
NXP / Nexperia
Lowest to $3.5301
Texas Instruments
LF READER IC
Lowest to $5.6754
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess