EN
  • EN
  • DE

UPC813G2-E1-A

Part No UPC813G2-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description High Slew Rate, Low Offset Voltage J-FET Input Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998062-UPC813G2-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC813G2-E1-A CAD Model

Description

The Renesas Electronics America UPC813G2-E1-A is a silicon monolithic integrated circuit designed as a wideband amplifier. It is commonly utilized in high-frequency applications requiring stable gain and low distortion. The UPC813G2-E1-A is known for its performance characteristics in communication and instrumentation equipment.

Applications

  • Wideband Amplifiers
  • RF Amplifiers
  • IF Amplifiers
  • Oscillators
  • Communication Equipment

Features

  • High Gain: Provides significant signal amplification.
  • Wide Bandwidth: Operates effectively over a broad frequency range.
  • Low Noise Figure: Minimizes added noise to the amplified signal.
  • Stable Operation: Designed for reliable performance across temperature variations.
  • Small Package: Available in a compact surface-mount package for efficient board space utilization.

Benefits

  • Improved Signal Quality: Amplifies signals without significant distortion or noise.
  • Enhanced System Performance: Enables higher sensitivity and range in communication systems.
  • Reduced Component Count: Integration simplifies circuit design and reduces board space.
  • Cost-Effective Solution: Offers a competitive price-performance ratio.
  • Reliable Operation: Renesas products are known for their quality and longevity.

Additional Details

The UPC813G2-E1-A requires a stable power supply for optimal performance. Proper impedance matching is crucial for minimizing signal reflections and maximizing power transfer. External components such as resistors and capacitors are typically used to bias the amplifier and set its operating point. The datasheet specifies the recommended operating conditions and provides detailed performance characteristics.

The “E1-A” suffix may indicate specific packaging or testing variations. Consult the Renesas datasheet for detailed information regarding electrical characteristics, pin configurations, and application notes to ensure proper implementation. Proper heat sinking might be necessary depending on the application and operating conditions. The amplifier is designed to be robust, but ESD precautions should be observed during handling and installation.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Hewlett Packard
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess