EN
  • EN
  • DE

RT9907GQV

Part No RT9907GQV
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description dc-dc converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990404-RT9907GQV
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9907GQV CAD Model

Description

The RT9907GQV is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It is designed to provide comprehensive power solutions for various portable and embedded applications. This PMIC typically integrates multiple DC-DC converters, LDO regulators, and other essential power management functions into a single chip. It is intended to optimize power efficiency and minimize the number of external components needed in a system.

Applications:

  • Portable devices: Power management for smartphones, tablets, and other battery-powered devices.
  • Embedded systems: Power supply for microcontrollers, sensors, and communication modules in IoT devices.
  • Wearable electronics: Power regulation for smartwatches, fitness trackers, and other wearable devices.
  • Handheld instruments: Power solutions for digital multimeters, oscilloscopes, and other portable test equipment.
  • Industrial control systems: Power distribution and regulation for sensors, actuators, and communication interfaces.

Features:

  • Multiple DC-DC converters: Provides efficient power conversion for different voltage rails.
  • LDO regulators: Offers stable and low-noise power for sensitive analog circuits.
  • Power sequencing: Ensures proper power-up and power-down sequences to protect system components.
  • Over-voltage protection (OVP): Prevents damage from excessive input voltage.
  • Over-current protection (OCP): Limits output current to protect the load and the PMIC.
  • Thermal shutdown protection (TSD): Shuts down the PMIC when the temperature exceeds a safe limit.
  • I2C interface: Allows for easy programming and monitoring of the PMIC settings.

Benefits:

  • Improved power efficiency: Optimized DC-DC converters and LDO regulators minimize power losses.
  • Reduced system size: Integration of multiple power management functions reduces the number of external components.
  • Simplified system design: I2C interface and built-in protection features simplify the design process.
  • Enhanced system reliability: Over-voltage, over-current, and thermal shutdown protection features protect the system from damage.
  • Longer battery life: Efficient power management extends battery life in portable applications.

Additional Details:

The RT9907GQV typically operates from a wide input voltage range. The specific output voltage and current capabilities of the DC-DC converters and LDO regulators vary depending on the configuration. The device is available in a small QFN package. Detailed specifications, including voltage ranges, switching frequencies, and protection thresholds, can be found in the datasheet.

You May Also Be Interested in

Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,795 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess