EN
  • EN
  • DE

RT9818C-30PV

Part No RT9818C-30PV
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 184950-RT9818C-30PV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9818C-30PV CAD Model

Description

The RT9818C-30PV is a voltage detector IC manufactured by Richtek USA Inc. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This functionality is vital for maintaining the stability and reliability of electronic systems, especially those sensitive to voltage variations.

Applications

  • Microcontroller/Microprocessor based systems: Ensuring proper reset during power-up, power-down and brown-out situations.
  • Battery powered devices: Monitoring battery voltage to prevent deep discharge and prolong battery life.
  • Power supply monitoring: Protecting connected circuits by detecting undervoltage or overvoltage conditions.
  • Embedded systems: Voltage monitoring and reset functions for various embedded applications.
  • Automotive electronics: Providing a reset signal for electronic control units (ECUs) during voltage fluctuations.

Features

  • High accuracy voltage detection: Provides precise monitoring of voltage levels.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery powered applications.
  • Open-drain output: Allows for flexible connection to various logic circuits.
  • Small package size: Saves board space and enables integration into compact devices.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.

Benefits

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Low quiescent current minimizes power consumption.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects sensitive components from damage due to overvoltage and undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The RT9818C-30PV typically has a detection threshold of around 3.0V, indicated by the '-30' in the part number. The 'PV' likely denotes a specific package type or version. For detailed electrical characteristics, timing diagrams, and application information, refer to the official Richtek datasheet. The open-drain output necessitates an external pull-up resistor. Its low power consumption makes it ideal for always-on monitoring applications. The exact package dimensions should be confirmed via the datasheet to ensure proper PCB footprint compatibility.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1321 $117.2655
84+ $2.0651 $173.4684
116+ $1.9993 $231.9188
150+ $1.9323 $289.8450
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess