The RT9818C-26PV is a high-precision voltage detector manufactured by Richtek USA Inc. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This function is critical in preventing malfunctioning or damage to sensitive components in various electronic devices.
Applications
- Microcontroller-based systems: Ensuring proper reset during power-up and brown-out conditions.
- Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
- Power management circuits: Protecting against over-voltage and under-voltage conditions.
- Industrial control systems: Monitoring power supply stability for reliable operation.
- Automotive electronics: Providing a reset signal for electronic control units (ECUs) during voltage fluctuations.
Features
- High-accuracy voltage detection: Provides precise monitoring of voltage levels.
- Low quiescent current: Minimizes power consumption, making it suitable for battery-powered applications.
- Open-drain output: Allows for flexible connection to various logic circuits.
- Small package size: Saves board space and enables integration into compact devices.
- Wide operating voltage range: Suitable for a variety of power supply voltages.
- Built-in hysteresis: Prevents oscillations near the threshold voltage.
Benefits
- Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
- Extended battery life: Low quiescent current minimizes power consumption.
- Simplified circuit design: Integrated features reduce the need for external components.
- Enhanced system protection: Protects sensitive components from damage due to over-voltage and under-voltage conditions.
- Cost-effective solution: Provides reliable voltage monitoring at a competitive price.
Additional Details
The RT9818C-26PV operates within a specific voltage range, and the precise threshold voltage is determined by the "-26" designation in the part number, typically referring to a 2.6V threshold. The output is an open-drain configuration, requiring a pull-up resistor. Its low quiescent current is essential for prolonging battery life in portable devices. Detailed specifications regarding voltage thresholds, timing characteristics, and temperature ranges can be found in the official Richtek datasheet.