EN
  • EN
  • DE

RT9817C-26PH

Part No RT9817C-26PH
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301809-RT9817C-26PH
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9817C-26PH CAD Model

Description

The RT9817C-26PH is a voltage detector manufactured by Richtek USA Inc. It's designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This is a critical function for preventing system malfunctions and ensuring data integrity, especially in sensitive electronic devices.

Applications

  • Microcontroller systems
  • Embedded systems
  • Power management circuits
  • Battery-powered devices
  • Industrial control systems

Features

  • Precise voltage detection: Accurately monitors the input voltage to ensure a reliable reset signal.
  • Low quiescent current: Minimizes power consumption for extended battery life in portable applications.
  • Open-drain output: Flexible output configuration for interfacing with various microcontrollers and digital circuits.
  • Hysteresis: Prevents oscillation and ensures a stable reset signal, even with noisy power supplies.
  • Small package: Compact design for space-constrained applications.

Benefits

  • Improved system reliability: Prevents system crashes and data corruption by providing a timely reset signal.
  • Extended battery life: Low power consumption makes it ideal for battery-powered devices.
  • Simplified design: Open-drain output simplifies interfacing with other system components.
  • Stable operation: Hysteresis ensures a clean and reliable reset signal.
  • Compact solution: Small package allows for integration into densely packed circuits.

Additional Details

The RT9817C-26PH features a detection voltage of 2.6V. It utilizes an open-drain output, which requires an external pull-up resistor. The device is designed to operate across a wide temperature range. The built-in hysteresis prevents false reset triggers caused by minor voltage fluctuations or noise. Its primary function is to safeguard the operation of a system by monitoring the supply voltage and triggering a reset when necessary. This is especially important in embedded systems where unexpected voltage drops can lead to unpredictable behavior. The small physical size of the component allows it to be used even in devices where space is at a premium.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess