EN
  • EN
  • DE

RT9809-29PV

Part No RT9809-29PV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301806-RT9809-29PV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9809-29PV CAD Model

Description

The RT9809-29PV is a voltage detector manufactured by Richtek USA Inc. This device monitors the input voltage and provides a reset signal to the system when the voltage drops below a specified threshold. This function is crucial for maintaining system stability and preventing data corruption, especially in applications where power supply fluctuations are common.

Applications

  • Microcontroller-based applications
  • Embedded systems
  • Battery-powered devices
  • Power management circuits
  • Real-time clocks

Features

  • Precise voltage detection: Ensures accurate monitoring of the input voltage.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery-operated devices.
  • Open-drain output: Offers flexibility in interfacing with various microcontrollers and other digital circuits.
  • Hysteresis: Prevents oscillations and ensures a stable reset signal.
  • Small package: Allows for integration into compact designs.

Benefits

  • System stability: Prevents system malfunctions by providing a reset signal during voltage drops.
  • Data integrity: Protects data from corruption by ensuring a clean reset before the voltage falls too low.
  • Extended battery life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified interfacing: Open-drain output simplifies integration with a wide range of microcontrollers.
  • Compact design: Small package allows for efficient use of PCB space.

Additional Details

The RT9809-29PV has a detection voltage threshold of 2.9V. The open-drain output requires an external pull-up resistor to function. The device is designed to operate over a broad temperature range. Hysteresis is included to prevent unwanted reset signals due to noise or minor voltage fluctuations. The primary use case is to monitor a power rail and initiate a system reset when the voltage is out of the acceptable range. This is commonly needed in embedded systems to prevent unstable operation. The small physical size of the component facilitates its use even in highly space-constrained designs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess