EN
  • EN
  • DE

RT9808-29CV

Part No RT9808-29CV
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description SOT-23; MCU voltage monitor 2.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988219-RT9808-29CV
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9808-29CV CAD Model

Description

The RT9808-29CV is a low-power voltage detector manufactured by Richtek USA Inc. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This is typically used to prevent microcontrollers or other digital circuits from operating with insufficient voltage, which can lead to data corruption or system instability.

Applications:

  • Microcontroller reset circuitry.
  • Power-on reset (POR) circuits.
  • Battery monitoring in portable devices.
  • Voltage monitoring in power supplies.
  • System supervision in embedded systems.

Features:

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset signal when the voltage falls below the threshold.
  • Low Power Consumption: Designed for low power operation to minimize its impact on system power consumption.
  • Open-Drain Output: Features an open-drain output that can be pulled up to the desired voltage level.
  • Hysteresis: Incorporates hysteresis to prevent oscillation near the threshold voltage.
  • Small Package: Available in a small package for space-constrained applications.
  • Fixed Threshold Voltage: The threshold voltage is fixed at a specific level (2.9V in this case).

Benefits:

  • Improved System Stability: Prevents system malfunction due to low voltage conditions.
  • Data Protection: Protects data from corruption by ensuring proper voltage levels for memory devices.
  • Simplified Design: Integrates all the necessary functions for voltage detection in a single package.
  • Reduced Board Space: The small package saves valuable board space.
  • Reliable Operation: Provides reliable voltage monitoring and reset functionality.

Additional Details:

The RT9808-29CV features a fixed threshold voltage of 2.9V, indicated by the "29" in the part number. The output is typically connected to the reset input of a microcontroller or other digital circuit. When the input voltage falls below 2.9V, the output is pulled low, triggering a reset. Hysteresis ensures that the output remains low until the input voltage rises significantly above the threshold. Consult the Richtek datasheet for detailed specifications, timing diagrams, and application guidelines. The datasheet will also provide information on the output pull-up resistor value and other recommended external components.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Microchip Technology
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess