EN
  • EN
  • DE

RT9702PB

Part No RT9702PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 80mΩ, 500mA/1.1A High-Side Power Switches with Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184895-RT9702PB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9702PB CAD Model

Description

The RT9702PB is a power distribution switch designed by Richtek USA Inc. This device is engineered to offer overcurrent protection and efficient power management, critical for the reliable operation of various electronic systems. It presents a robust and compact solution for controlling power distribution, ensuring that connected components are protected from potential damage caused by excessive current.

Applications:

  • USB Power Distribution: Safeguarding USB ports in computers, laptops, and other peripherals from overcurrent scenarios.
  • Portable Devices: Employed in smartphones, tablets, and other battery-powered devices to optimize power consumption and prevent overloads.
  • Hot-Swap Applications: Facilitates safe insertion and removal of components in live systems without risking electrical damage.
  • Power Supplies: Providing overcurrent protection for power supply outputs, ensuring stable and reliable performance.
  • General Purpose Power Switching: Suitable for various applications necessitating controlled power distribution and protective measures.

Features:

  • Overcurrent Protection: Limiting the current flow to protect both the circuit and connected devices from damage due to excessive current or short circuits.
  • Thermal Shutdown: Protecting the device itself from overheating by automatically disabling the switch when the temperature surpasses a predefined safety threshold.
  • Reverse Blocking: Preventing current from flowing backward into the power source, thereby safeguarding upstream components from potential damage.
  • Low On-Resistance: Minimizing voltage drop and power loss during normal operation, resulting in improved overall efficiency.
  • Enable/Disable Control: Enabling external control of the switch, allowing power distribution to be enabled or disabled as required.
  • Compact Package: Typically available in small, space-saving packages such as SOT-23, making it ideally suited for integration into compact electronic designs.

Benefits:

  • Enhanced System Reliability: Overcurrent and thermal protection features improving the overall reliability of the system by preventing damage from various fault conditions.
  • Simplified Design: Integrated protection features minimizing the need for external components, simplifying circuit design, and conserving valuable board space.
  • Efficient Power Management: Low on-resistance ensuring efficient power transfer, minimizing power loss and heat generation.
  • Flexibility: Enable/disable control enabling dynamic power management and load switching.
  • Cost-Effective Protection: Offering a cost-effective solution for protecting sensitive electronic components and averting system failures.

Additional Details:

The RT9702PB is generally designed to operate within an input voltage range of approximately 2.5V to 5.5V, ensuring compatibility with numerous power supply voltages. The overcurrent limit is a crucial specification detailed in the product datasheet. Refer to the datasheet for precise specifications, including the operating temperature range, package dimensions, and pinout configurations. The device typically utilizes an internal MOSFET to facilitate efficient switching and minimal power dissipation. The RT9702PB also complies with industry standards for electrostatic discharge (ESD) protection, ensuring its robustness in diverse operating conditions.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1149

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1601 $50.4315
765+ $0.1314 $100.5210
1,180+ $0.1273 $150.2140
1,625+ $0.1232 $200.2000
2,100+ $0.1191 $250.1100
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess