EN
  • EN
  • DE

RT9701PB

Part No RT9701PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 100mΩ Power Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184889-RT9701PB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9701PB CAD Model

Description

The RT9701PB is a power distribution switch manufactured by Richtek USA Inc. It is designed to provide overcurrent protection and efficient power management for a variety of electronic applications. This device provides a robust and compact solution for controlling power distribution, safeguarding connected components from damage due to excessive current.

Applications:

  • USB Power Distribution: Protection of USB ports in various devices such as computers, laptops, and other peripherals, safeguarding them from overcurrent situations.
  • Portable Electronics: Implemented in smartphones, tablets, and other battery-operated gadgets to manage power consumption efficiently and prevent overloads.
  • Hot-Swap Applications: Facilitates safe insertion and removal of components in live systems without the risk of electrical damage.
  • Power Supplies: Provides overcurrent protection for power supply outputs, ensuring stable and reliable operation.
  • General Purpose Power Switching: Suitable for diverse applications requiring controlled power distribution and protection mechanisms.

Features:

  • Overcurrent Protection: Limits the flow of current to protect both the circuit and connected devices from damage caused by excessive current or short circuits.
  • Thermal Shutdown: Protects the device itself from overheating by automatically disabling the switch if the temperature exceeds a predefined safety threshold.
  • Reverse Blocking: Prevents current from flowing backward into the power source, effectively protecting upstream components from potential damage.
  • Low On-Resistance: Minimizes voltage drop and power loss during normal operation, leading to improved overall efficiency.
  • Enable/Disable Control: Allows for external control of the switch, providing flexibility in power management by enabling or disabling power distribution as needed.
  • Compact Package: Typically available in small, space-saving packages such as SOT-23, making it ideal for use in compact electronic devices.

Benefits:

  • Enhanced System Reliability: Overcurrent and thermal protection features enhance the overall reliability of the system by preventing damage from various fault conditions.
  • Simplified Design: Integrated protection features minimize the need for external components, thus simplifying circuit design and saving valuable board space.
  • Efficient Power Management: Low on-resistance ensures efficient power transfer, minimizing power loss and heat generation.
  • Flexibility: Enable/disable control provides for dynamic power management and load switching capabilities.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting sensitive electronic components and preventing system failures.

Additional Details:

The RT9701PB is usually designed to operate within an input voltage range of approximately 2.5V to 5.5V, ensuring compatibility with numerous power supply voltages. The overcurrent limit is a crucial specification and is typically outlined in the datasheet. Consult the datasheet for precise specifications, including the operating temperature range, package dimensions, and pinout configurations. The device typically incorporates an internal MOSFET to facilitate efficient switching and low power dissipation. The RT9701PB is also compliant with industry standards for electrostatic discharge (ESD) protection, ensuring its robustness in various operating conditions.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess