EN
  • EN
  • DE

RT9602PS

Part No RT9602PS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Dual Channel Synchronous-Rectified Buck MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301658-RT9602PS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9602PS CAD Model

Description

The RT9602PS is a high-performance, synchronous rectified step-down DC-DC converter designed by Richtek USA Inc. Similar to the RT9602CS, it integrates a synchronous rectifier for improved efficiency and is capable of delivering a stable output voltage from a wide input voltage range. This converter is optimized for portable applications and offers excellent transient response.

Applications:

  • Notebook Computers: Used for core voltage regulation and other power management functions.
  • LCD Monitors: Powers the various internal circuits requiring stable DC voltage.
  • Networking Equipment: Provides power to routers, switches, and modems.
  • Portable Devices: Suitable for powering handheld devices such as tablets and smartphones.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Operates efficiently with a broad range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Built-in protection against excessive current draw.
  • Thermal Shutdown: Prevents overheating and damage to the converter.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation, improving overall system reliability.
  • Compact Design: Allows for integration into space-constrained applications.
  • Enhanced System Reliability: Comprehensive protection features ensure robust and reliable operation.

Additional Details:

The RT9602PS typically operates at a high switching frequency to minimize the size of external components. It often incorporates features such as soft-start to limit inrush current during startup. Its small form factor and high efficiency make it an excellent choice for a variety of power management applications. The specific switching frequency, input voltage range, and output voltage range will vary based on the specific configuration and application requirements. The 'PS' likely indicates a different package or performance characteristic compared to the 'CS' variant.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess