EN
  • EN
  • DE

RT9541OCE

Part No RT9541OCE
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971287-RT9541OCE
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9541OCE CAD Model

Description

The RT9541OCE is a highly integrated battery charger IC manufactured by Richtek USA Inc. It is designed for charging single-cell Li-Ion or Li-Polymer batteries in portable devices. This charger IC includes features such as constant current (CC) and constant voltage (CV) charging, thermal protection, and overvoltage protection to ensure safe and efficient battery charging.

Applications:

  • Smartphones: Used for charging Li-Ion or Li-Polymer batteries in smartphones.
  • Tablets: Employed in tablets for battery charging.
  • Portable Media Players: Found in MP3 players and other portable media devices.
  • Power Banks: Used in power banks to charge external batteries.
  • Wearable Devices: Employed in smartwatches and fitness trackers for charging.

Features:

  • Constant Current (CC) Charging: Provides a constant charging current until the battery voltage reaches the target voltage.
  • Constant Voltage (CV) Charging: Maintains a constant voltage across the battery as it approaches full charge.
  • Thermal Protection: Protects the IC from overheating by reducing the charging current when the temperature exceeds a limit.
  • Overvoltage Protection (OVP): Prevents overcharging by shutting down the charging process when the battery voltage exceeds a safe level.
  • Short-Circuit Protection (SCP): Protects against short circuits by shutting down the charging output.
  • Low Dropout (LDO) Regulator: Provides a stable output voltage even when the input voltage is close to the output voltage.

Benefits:

  • Efficient Charging: Provides fast and efficient battery charging.
  • Safe Charging: Protects the battery and the device from damage during charging.
  • Extended Battery Life: Optimizes the charging process to maximize battery lifespan.
  • Reduced Heat Dissipation: Minimizes heat generation during charging.
  • Compact Solution: Integrates multiple charging functions into a single IC.

Technical Specifications:

The RT9541OCE is specified by its input voltage range, charging current, charging voltage, and thermal protection threshold. The input voltage range indicates the range of input voltages that the IC can accept. The charging current specifies the maximum charging current that the IC can provide. The charging voltage defines the target voltage for the battery. The thermal protection threshold specifies the temperature at which the IC reduces the charging current. The device is packaged in a small surface-mount package and is designed to operate over a specified temperature range. It also meets RoHS compliance for environmental protection. It typically supports USB charging standards and can be configured with external resistors for adjusting charging parameters.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess