EN
  • EN
  • DE

RT9541CCE

Part No RT9541CCE
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089234-RT9541CCE
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9541CCE CAD Model

Description

The RT9541CCE is a highly integrated single-cell Li-ion/Li-polymer battery charger manufactured by Richtek USA Inc. This charger is designed to efficiently and safely charge single-cell batteries in a wide range of portable applications. It supports both USB and AC adapter power sources and features advanced protection mechanisms to ensure battery safety.

Applications:

  • Smartphones and Tablets: Used as a battery charger for single-cell Li-ion/Li-polymer batteries.
  • Portable Media Players: Manages battery charging in portable audio and video players.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices to charge batteries.
  • Bluetooth Speakers: Charges the battery in portable Bluetooth speakers.
  • Power Banks: Used in power banks to charge the internal battery.

Features:

  • USB and AC Adapter Compatibility: Supports charging from both USB ports and AC adapters.
  • Constant Current/Constant Voltage (CC/CV) Charging: Accurately controls charging current and voltage to optimize battery charging.
  • Overvoltage Protection (OVP): Protects the battery from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the battery from excessive charging current.
  • Thermal Protection: Prevents overheating during charging.

Benefits:

  • Safe and Reliable Charging: Provides safe and reliable charging for Li-ion/Li-polymer batteries.
  • Fast Charging: Supports fast charging to reduce charging time.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages from USB and AC adapters.
  • Compact Size: Available in small package options to minimize board space.
  • Simplified Design: Requires minimal external components for a simplified design.

The RT9541CCE typically features a programmable charging current and voltage to accommodate various battery sizes and chemistries. It often includes a pre-charge function for deeply discharged batteries and an end-of-charge termination function to prevent overcharging. Furthermore, it may incorporate features like automatic recharge and battery temperature sensing for enhanced safety and performance. The RT9541CCE is a reliable and efficient solution for single-cell Li-ion/Li-polymer battery charging applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Microchip Technology
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess