The RT9300BPE is a synchronous boost converter manufactured by Richtek USA Inc., designed to efficiently increase a lower input voltage to a higher, regulated output voltage. This device integrates MOSFETs to minimize the external component count and simplify PCB layout, making it a suitable choice for portable and battery-powered applications where space and efficiency are critical.
Applications
- Portable Devices
- Mobile Power Banks
- LED Drivers
- Small LCD Bias Supplies
- Handheld Equipment
Features
- Synchronous Rectification: Uses synchronous rectification to achieve high efficiency and minimize power loss.
- Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs, reducing component count and simplifying layout.
- Wide Input Voltage Range: Can operate with a broad range of input voltages, typically from 2.5V to 5.5V.
- Adjustable Output Voltage: Allows for flexible adjustment of the output voltage to meet specific application requirements.
- Current Mode Control: Employs current mode control for stable operation and fast transient response.
- Overcurrent Protection (OCP): Includes OCP to protect the device and the load from excessive current draw.
- Short-Circuit Protection (SCP): Features SCP to prevent damage in the event of a short circuit.
- Over Temperature Protection (OTP): Provides OTP to safeguard the device against overheating.
- Enable Control: Offers an enable pin for easy on/off control of the device.
- Small Package: Available in a compact package suitable for space-constrained applications.
Benefits
- Extended Battery Life: High efficiency extends battery life in portable applications.
- Simplified Design: Integrated MOSFETs reduce the number of external components, simplifying the design process.
- Enhanced Reliability: Comprehensive protection features improve overall system reliability.
- Design Flexibility: Adjustable output voltage and enable control offer design flexibility.
- Compact Solution: Small package size makes it ideal for space-constrained applications.
Additional Details
The RT9300BPE typically operates at a switching frequency around 1 MHz, enabling the use of smaller external components. The current-mode control architecture provides excellent line and load regulation. For detailed specifications, including voltage and current ratings, thermal characteristics, and recommended external component values, refer to the official Richtek datasheet. This device is commonly available in packages like TSOT-23 or similar small form factors.