EN
  • EN
  • DE

RT9284B-15PJ6E

Part No RT9284B-15PJ6E
Manufacturer Richtek USA Inc.
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 184842-RT9284B-15PJ6E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9284B-15PJ6E CAD Model

Description

The RT9284B-15PJ6E is a high-efficiency, synchronous rectified, step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed to deliver a regulated output voltage from a higher input voltage, making it suitable for a variety of applications requiring efficient power conversion. It integrates power MOSFETs and a control scheme to optimize performance and minimize external component count.

Applications:

  • Point-of-Load (POL) regulators
  • Portable devices
  • Set-Top Boxes
  • LCD Monitors and TVs
  • Networking equipment

Features:

  • High Efficiency: Synchronous rectification for minimal power loss.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and downstream components from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the converter if the internal temperature exceeds a safe level.
  • Under-Voltage Lockout (UVLO): Prevents the converter from starting up if the input voltage is too low.
  • Enable/Disable Control: Allows for easy power sequencing and shutdown.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Internal compensation and integrated MOSFETs reduce the need for external components, simplifying the design process.
  • Robust Protection: OCP, OTP, and UVLO features protect the converter and connected devices from damage.
  • Stable and Reliable Operation: Designed for stable and reliable operation over a wide range of input voltages and temperatures.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.

Additional Details:

The RT9284B-15PJ6E utilizes a constant-on-time (COT) control architecture, which provides fast transient response and excellent load regulation. It is typically used in applications where a stable and tightly regulated output voltage is required. The device is available in a compact package, making it suitable for space-constrained applications. The switching frequency is optimized for high efficiency while minimizing EMI. This converter also supports various protection features to ensure safe and reliable operation in demanding environments. The input voltage range and other electrical characteristics can be found in the product datasheet provided by Richtek.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess